Welwyn Components, Ltd. Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-21RMT18

Description
RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9277
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9277
RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1853
Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1853
RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R, 20%, 1.5W, 2512, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9277
Product Name Res, 21R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers