Welwyn Components, Ltd. Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-20K5JT1

Description
RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9520
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9520
RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9273
Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9273
RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 5%, 1.5W, 2512, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9520
Product Name Res, 20K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers