Welwyn Components, Ltd. Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-200KJT1

Description
RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9278
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9278
RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6828
Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6828
RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 5%, 1.5W, 2512, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9278
Product Name Res, 200K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details