Welwyn Components, Ltd. Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R74JT1

Description
RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4086
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4086
RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4335
Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4335
RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R74, 5%, 1.5W, 2512, THICK FILM; Resistance:1.74ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4086
Product Name Res, 1R74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details