Welwyn Components, Ltd. Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R6KT18

Description
RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4082
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4082
RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9116
Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9116
RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4082
Product Name Res, 1R6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers