Welwyn Components, Ltd. Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R5JT18

Description
RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6842
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6842
RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9349
Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9349
RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R5, 5%, 1.5W, 2512, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6842
Product Name Res, 1R5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details