Welwyn Components, Ltd. Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R4KT18

Description
RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9110
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9110
RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9096
Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9096
RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R4, 10%, 1.5W, 2512, THICK FILM; Resistance:1.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9110
Product Name Res, 1R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers