Welwyn Components, Ltd. Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R1MT1

Description
RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4319
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4319
RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1700
Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1700
RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R1, 20%, 1.5W, 2512, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4319
Product Name Res, 1R1, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details