Welwyn Components, Ltd. Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R0KT18

Description
RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6831
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6831
RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1695
Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1695
RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R, 10%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6831
Product Name Res, 1R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details