Welwyn Components, Ltd. Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1R0JT18

Description
RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6809
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6809
RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1694
Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1694
RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R, 5%, 1.5W, 2512, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6809
Product Name Res, 1R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details