Welwyn Components, Ltd. Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1K96JT1

Description
RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9321
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9321
RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6605
Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6605
RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 1.5W, 2512, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9321
Product Name Res, 1K96, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details