Welwyn Components, Ltd. Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1K87MT1

Description
RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9076
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9076
RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6807
Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6807
RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 20%, 1.5W, 2512, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9076
Product Name Res, 1K87, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details