Welwyn Components, Ltd. Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1K6KT1

Description
RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5336
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5336
RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1060
Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1060
RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 10%, 1.5W, 2512, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5336
Product Name Res, 1K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details