Welwyn Components, Ltd. Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-1K43MT1

Description
RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1676
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1676
RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0462
Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0462
RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 20%, 1.5W, 2512, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1676
Product Name Res, 1K43, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers