Welwyn Components, Ltd. Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-19R6MT1

Description
RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1812
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1812
RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9223
Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9223
RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 20%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1812
Product Name Res, 19R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers