Welwyn Components, Ltd. Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-19R6JT1

Description
RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6769
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6769
RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1861
Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1861
RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 5%, 1.5W, 2512, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6769
Product Name Res, 19R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers