Welwyn Components, Ltd. Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-19K6KT1

Description
RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6766
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6766
RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5415
Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5415
RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 10%, 1.5W, 2512, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6766
Product Name Res, 19K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details