Welwyn Components, Ltd. Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-18K2MT1

Description
RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9467
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9467
RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6757
Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6757
RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 20%, 1.5W, 2512, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9467
Product Name Res, 18K2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details