Welwyn Components, Ltd. Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-182RMT18

Description
RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9222
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9222
RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9371
Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9371
RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 20%, 1.5W, 2512, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9222
Product Name Res, 182R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers