Welwyn Components, Ltd. Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-162RMT1

Description
RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1833
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1833
RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9457
Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9457
RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 20%, 1.5W, 2512, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1833
Product Name Res, 162R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers