Welwyn Components, Ltd. Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-160RKT18

Description
RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6924
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6924
RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6740
Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6740
RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 10%, 1.5W, 2512, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6924
Product Name Res, 160R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers