Welwyn Components, Ltd. Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-15KMT18

Description
RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9170
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9170
RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4162
Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4162
RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 20%, 1.5W, 2512, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9170
Product Name Res, 15K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details