Welwyn Components, Ltd. Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-158RKT18

Description
RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6919
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6919
RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4168
Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4168
RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 10%, 1.5W, 2512, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6919
Product Name Res, 158R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers