Welwyn Components, Ltd. Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-154KMT18

Description
RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4166
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4166
RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6726
Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6726
RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 20%, 1.5W, 2512, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4166
Product Name Res, 154K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers