Welwyn Components, Ltd. Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-143KKT1

Description
RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1807
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1807
RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1118
Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1118
RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143K, 10%, 1.5W, 2512, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1807
Product Name Res, 143K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 143000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details