Welwyn Components, Ltd. Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-12R7JT1

Description
RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9407
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9407
RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1773
Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1773
RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 5%, 1.5W, 2512, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9407
Product Name Res, 12R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details