Welwyn Components, Ltd. Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-121KKT18

Description
RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9159
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9159
RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1776
Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1776
RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121K, 10%, 1.5W, 2512, THICK FILM; Resistance:121kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9159
Product Name Res, 121K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers