Welwyn Components, Ltd. Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-120RKT18

Description
RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9411
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9411
RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1740
Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1740
RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 10%, 1.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9411
Product Name Res, 120R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details