Welwyn Components, Ltd. Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-11RMT1

Description
RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9132
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9132
RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1751
Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1751
RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R, 20%, 1.5W, 2512, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9132
Product Name Res, 11R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers