The Resistor 04AH6654 is a thick film, double-sided chip resistor with a resistance value of 11 kΩ and a tolerance of ±20%. It has a power rating of 1.5W and is housed in a 2512 package size (6432 metric). This resistor is designed for high pulse applications, featuring excellent pulse withstand performance and enhanced working voltage capabilities. It is constructed with a thick film material on a 96% alumina substrate, providing robust durability and leach resistance due to its wrap-around terminations. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. Additionally, it is RoHS compliant and resistant to sulfur-bearing gases, ensuring reliability in demanding applications.
RES, 11K, 20%, 1.5W, 2512, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 11K, 20%, 1.5W, 2512, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH6654 |
| Product Name | Res, 11K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 11000 ohms |