Welwyn Components, Ltd. Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-10RJT1

Description
RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9365
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9365
RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9364
Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9364
RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R, 5%, 1.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9365
Product Name Res, 10R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers