Welwyn Components, Ltd. Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-10K5MT1

Description
RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5359
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5359
RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3631
Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3631
RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 20%, 1.5W, 2512, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5359
Product Name Res, 10K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details