Welwyn Components, Ltd. Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-107RKT1

Description
RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6859
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6859
RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0483
Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0483
RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 10%, 1.5W, 2512, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6859
Product Name Res, 107R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details