Welwyn Components, Ltd. Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-102RMT1

Description
RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6853
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6853
RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1714
Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1714
RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 20%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6853
Product Name Res, 102R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details