Welwyn Components, Ltd. Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-102RJT1

Description
RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9294
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9294
RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5365
Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5365
RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 5%, 1.5W, 2512, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9294
Product Name Res, 102R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details