Welwyn Components, Ltd. Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-9K53MT3

Description
RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6550
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6550
RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH4007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH4007
Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH4007
RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 20%, 0.75W, 2010, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6550
Product Name Res, 9K53, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details