Welwyn Components, Ltd. Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-9K31KT1

Description
RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH6742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH6742
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH6742
RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 07AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
07AH0451
Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 07AH0451
RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 10%, 0.75W, 2010, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6742
Product Name Res, 9K31, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details