Welwyn Components, Ltd. Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-976KJT3

Description
RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH9035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH9035
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH9035
RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 03AH9070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
03AH9070
Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 03AH9070
RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976K, 5%, 0.75W, 2010, THICK FILM; Resistance:976kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9035
Product Name Res, 976K, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 976000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details