Welwyn Components, Ltd. Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-95K3MT1

Description
RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH1046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH1046
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH1046
RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3593
Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3593
RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 20%, 0.75W, 2010, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1046
Product Name Res, 95K3, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers