Welwyn Components, Ltd. Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-93K1JT1

Description
RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3591
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3591
RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4276
Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4276
RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 5%, 0.75W, 2010, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3591
Product Name Res, 93K1, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details