Welwyn Components, Ltd. Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-91RMT1

Description
RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9215
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9215
RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1654
Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1654
RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 20%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9215
Product Name Res, 91R, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details