Welwyn Components, Ltd. Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-91RJT3

Description
RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1653
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1653
RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH6803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH6803
Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH6803
RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 0.75W, 2010, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1653
Product Name Res, 91R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers