Welwyn Components, Ltd. Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-8R66KT3

Description
RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 8R66, 10%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 8.66 ohms with a tolerance of ±10%. The power rating is 750mW, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand a dielectric voltage of 500V. The resistor is packaged on 12mm carrier tape, facilitating automated handling and assembly.

Datasheet Summary
Powered by GS/AI

The Res, 8R66, 10%, 0.75W, 2010, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 8.66 ohms with a tolerance of ±10%. The power rating is 750mW, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand a dielectric voltage of 500V. The resistor is packaged on 12mm carrier tape, facilitating automated handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6532
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6532
RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6531
Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6531
RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R66, 10%, 0.75W, 2010, THICK FILM; Resistance:8.66ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6532
Product Name Res, 8R66, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details