Welwyn Components, Ltd. Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-8K45JT3

Description
RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH0998
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH0998
RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5303
Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5303
RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 5%, 0.75W, 2010, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0998
Product Name Res, 8K45, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details