Welwyn Components, Ltd. Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-8K25MT1

Description
RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH1608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH1608
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH1608
RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9171
Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9171
RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 20%, 0.75W, 2010, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1608
Product Name Res, 8K25, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details