Welwyn Components, Ltd. Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-866KMT3

Description
RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH1633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH1633
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH1633
RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 05AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
05AH4255
Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 05AH4255
RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866K, 20%, 0.75W, 2010, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 20%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1633
Product Name Res, 866K, 20%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details