Welwyn Components, Ltd. Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-84K5JT1

Description
RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3997
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3997
RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH6540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH6540
Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH6540
RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 5%, 0.75W, 2010, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3997
Product Name Res, 84K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details