Welwyn Components, Ltd. Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-82K5JT1

Description
RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH8996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH8996
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH8996
RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9181
Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9181
RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 5%, 0.75W, 2010, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8996
Product Name Res, 82K5, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers