Welwyn Components, Ltd. Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-820RKT3

Description
RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH3995
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH3995
RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 04AH9186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
04AH9186
Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 04AH9186
RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 10%, 0.75W, 2010, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 10%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3995
Product Name Res, 820R, 10%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers