Welwyn Components, Ltd. Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn HDSC2010-787RJT3

Description
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH3562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH3562
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH3562
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn - 06AH5302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
06AH5302
Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn 06AH5302
RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 5%, 0.75W, 2010, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3562
Product Name Res, 787R, 5%, 0.75W, 2010, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers